Vishay Intertechnology, Inc. Through Hole Resistors RN55E5363BBSL

Description
536 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E5363BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5363BBSL-ND
Through Hole Resistors RN55E5363BBSL-ND
536 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536K OHM 1/8W .1% AXIAL - RN55E5363BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/8W .1% AXIAL
RN55E5363BBSL
RES 536K OHM 1/8W .1% AXIAL RN55E5363BBSL
RES 536Kohm 1/8W .1% AXIAL

RES 536Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5363BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E5363BBSL
Through Hole Resistors RN55E5363BBSL
RES 536K OHM 1/8W .1% AXIAL

RES 536K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E5363BBSL-ND RN55E5363BBSL RN55E5363BBSL
Product Name Through Hole Resistors RES 536K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers