Vishay Intertechnology, Inc. METAL FILM,1/8W,53.6K,.1%,25PPM,T/R RN55E5362BRE6

Description
METAL FILM,1/8W,53.6K,.1%, 25PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,53.6K,.1%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,53.6K,.1%,25PPM,T/R - RN55E5362BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,53.6K,.1%,25PPM,T/R
RN55E5362BRE6
METAL FILM,1/8W,53.6K,.1%,25PPM,T/R RN55E5362BRE6
METAL FILM,1/8W,53.6K,.1%, 25PPM,T/R

METAL FILM,1/8W,53.6K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN55E5362BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5362BRE6-ND
Through Hole Resistors RN55E5362BRE6-ND
53.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5362BRE6 RN55E5362BRE6-ND
Product Name METAL FILM,1/8W,53.6K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers