Vishay Intertechnology, Inc. RES 523K OHM 1/8W .1% AXIAL RN55E5233BBSL

Description
RES 523Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/8W .1% AXIAL - RN55E5233BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/8W .1% AXIAL
RN55E5233BBSL
RES 523K OHM 1/8W .1% AXIAL RN55E5233BBSL
RES 523Kohm 1/8W .1% AXIAL

RES 523Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5233BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5233BBSL-ND
Through Hole Resistors RN55E5233BBSL-ND
523 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E5233BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E5233BBSL
Through Hole Resistors RN55E5233BBSL
RES 523K OHM 1/8W .1% AXIAL

RES 523K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E5233BBSL RN55E5233BBSL-ND RN55E5233BBSL
Product Name RES 523K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers