Vishay Intertechnology, Inc. RES 5.23K OHM 1/8W .5% AXIAL RN55E5231DRE6

Description
RES 5.23Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/8W .5% AXIAL - RN55E5231DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/8W .5% AXIAL
RN55E5231DRE6
RES 5.23K OHM 1/8W .5% AXIAL RN55E5231DRE6
RES 5.23Kohm 1/8W .5% AXIAL

RES 5.23Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5231DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5231DRE6-ND
Through Hole Resistors RN55E5231DRE6-ND
5.23 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.23 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5231DRE6 RN55E5231DRE6-ND
Product Name RES 5.23K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details