Vishay Intertechnology, Inc. RES 51.7K OHM 1/8W .1% AXIAL RN55E5172BRSL

Description
RES 51.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/8W .1% AXIAL - RN55E5172BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/8W .1% AXIAL
RN55E5172BRSL
RES 51.7K OHM 1/8W .1% AXIAL RN55E5172BRSL
RES 51.7Kohm 1/8W .1% AXIAL

RES 51.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5172BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5172BRSL-ND
Through Hole Resistors RN55E5172BRSL-ND
51.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5172BRSL RN55E5172BRSL-ND
Product Name RES 51.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers