Vishay Intertechnology, Inc. RES 51.7K OHM 1/8W .1% AXIAL RN55E5172BB14

Description
RES 51.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/8W .1% AXIAL - RN55E5172BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/8W .1% AXIAL
RN55E5172BB14
RES 51.7K OHM 1/8W .1% AXIAL RN55E5172BB14
RES 51.7Kohm 1/8W .1% AXIAL

RES 51.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5172BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5172BB14-ND
Through Hole Resistors RN55E5172BB14-ND
51.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5172BB14 RN55E5172BB14-ND
Product Name RES 51.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers