Vishay Intertechnology, Inc. RES 5.17K OHM 1/8W .1% AXIAL RN55E5171BBSL

Description
RES 5.17Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.17Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1/8W .1% AXIAL - RN55E5171BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1/8W .1% AXIAL
RN55E5171BBSL
RES 5.17K OHM 1/8W .1% AXIAL RN55E5171BBSL
RES 5.17Kohm 1/8W .1% AXIAL

RES 5.17Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5171BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5171BBSL-ND
Through Hole Resistors RN55E5171BBSL-ND
5.17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5171BBSL RN55E5171BBSL-ND
Product Name RES 5.17K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details