Vishay Intertechnology, Inc. RES 510 OHM 1/8W 1% AXIAL RN55E5100FB14

Description
RES 510ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/8W 1% AXIAL - RN55E5100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/8W 1% AXIAL
RN55E5100FB14
RES 510 OHM 1/8W 1% AXIAL RN55E5100FB14
RES 510ohm 1/8W 1% AXIAL

RES 510ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5100FB14-ND
Through Hole Resistors RN55E5100FB14-ND
510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5100FB14 RN55E5100FB14-ND
Product Name RES 510 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers