Vishay Intertechnology, Inc. Metal Film Resistors - RN55E5052BB14

Description
Metal Film Resistors - Through Hole 1/10watt 50.5Kohms .1% 25ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 50.5Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55E5052BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55E5052BB14
Metal Film Resistors - RN55E5052BB14
Metal Film Resistors - Through Hole 1/10watt 50.5Kohms .1% 25ppm

Metal Film Resistors - Through Hole 1/10watt 50.5Kohms .1% 25ppm

Supplier's Site
Through Hole Resistors - RN55E5052BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5052BB14-ND
Through Hole Resistors RN55E5052BB14-ND
50.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5052BB14 RN55E5052BB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers