Vishay Intertechnology, Inc. RES 505 OHM 1/8W .1% AXIAL RN55E5050BB14

Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/8W .1% AXIAL - RN55E5050BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/8W .1% AXIAL
RN55E5050BB14
RES 505 OHM 1/8W .1% AXIAL RN55E5050BB14
RES 505ohm 1/8W .1% AXIAL

RES 505ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5050BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5050BB14-ND
Through Hole Resistors RN55E5050BB14-ND
505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5050BB14 RN55E5050BB14-ND
Product Name RES 505 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers