Vishay Intertechnology, Inc. RES 500K OHM 1/8W 1% AXIAL RN55E5003FB14

Description
RES 500Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1/8W 1% AXIAL - RN55E5003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/8W 1% AXIAL
RN55E5003FB14
RES 500K OHM 1/8W 1% AXIAL RN55E5003FB14
RES 500Kohm 1/8W 1% AXIAL

RES 500Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5003FB14-ND
Through Hole Resistors RN55E5003FB14-ND
500 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5003FB14 RN55E5003FB14-ND
Product Name RES 500K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers