Vishay Intertechnology, Inc. Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E4992FB14

Description
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E4992FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E4992FB14
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E4992FB14
Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E4992FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4992FB14-ND
Through Hole Resistors RN55E4992FB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4992FB14 RN55E4992FB14-ND
Product Name Res Metal Film 49.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers