Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4991DR36

Description
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E4991DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E4991DR36
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4991DR36
Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E4991DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4991DR36-ND
Through Hole Resistors RN55E4991DR36-ND
4.99 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4991DR36 RN55E4991DR36-ND
Product Name Res Metal Film 4.99K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details