Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W .25% AXIAL RN55E4991CRSL

Description
RES 4.99Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W .25% AXIAL - RN55E4991CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .25% AXIAL
RN55E4991CRSL
RES 4.99K OHM 1/8W .25% AXIAL RN55E4991CRSL
RES 4.99Kohm 1/8W .25% AXIAL

RES 4.99Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4991CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4991CRSL-ND
Through Hole Resistors RN55E4991CRSL-ND
4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4991CRSL RN55E4991CRSL-ND
Product Name RES 4.99K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details