Vishay Intertechnology, Inc. Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E4991CB14

Description
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E4991CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E4991CB14
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E4991CB14
Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E4991CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4991CB14-ND
Through Hole Resistors RN55E4991CB14-ND
4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4991CB14 RN55E4991CB14-ND
Product Name Res Metal Film 4.99K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details