Vishay Intertechnology, Inc. RN-55-E4872-FRE6 RN55E4872FRE6

Description
RN-55-E4872-FRE6
Request a Quote Datasheet
Description
RN-55-E4872-FRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN-55-E4872-FRE6 - RN55E4872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN-55-E4872-FRE6
RN55E4872FRE6
RN-55-E4872-FRE6 RN55E4872FRE6
RN-55-E4872-FRE6

RN-55-E4872-FRE6

Supplier's Site
Through Hole Resistors - RN55E4872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4872FRE6-ND
Through Hole Resistors RN55E4872FRE6-ND
48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4872FRE6 RN55E4872FRE6-ND
Product Name RN-55-E4872-FRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers