Vishay Intertechnology, Inc. Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4872BRE6

Description
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E4872BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E4872BRE6
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4872BRE6
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E4872BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4872BRE6-ND
Through Hole Resistors RN55E4872BRE6-ND
48.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4872BRE6 RN55E4872BRE6-ND
Product Name Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details