Res Metal Film 4.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
4.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,4.87KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55E4871BB14 | RN55E4871BB14-ND | 50M2823 |
| Product Name | Res Metal Film 4.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,4.87Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 10 watts | 0.1250 watts |