Vishay Intertechnology, Inc. RES 487 OHM 1/8W 1% AXIAL RN55E4870FRSL

Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/8W 1% AXIAL - RN55E4870FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 1% AXIAL
RN55E4870FRSL
RES 487 OHM 1/8W 1% AXIAL RN55E4870FRSL
RES 487ohm 1/8W 1% AXIAL

RES 487ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4870FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4870FRSL-ND
Through Hole Resistors RN55E4870FRSL-ND
487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4870FRSL RN55E4870FRSL-ND
Product Name RES 487 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details