Vishay Intertechnology, Inc. RES 476 OHM 1/8W .1% AXIAL RN55E4760BB14

Description
RES 476ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 476ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 476 OHM 1/8W .1% AXIAL - RN55E4760BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 476 OHM 1/8W .1% AXIAL
RN55E4760BB14
RES 476 OHM 1/8W .1% AXIAL RN55E4760BB14
RES 476ohm 1/8W .1% AXIAL

RES 476ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4760BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4760BB14-ND
Through Hole Resistors RN55E4760BB14-ND
476 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

476 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4760BB14 RN55E4760BB14-ND
Product Name RES 476 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 476 ohms 476 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details