Vishay Intertechnology, Inc. Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4753FR36

Description
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E4753FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E4753FR36
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4753FR36
Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E4753FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4753FR36-ND
Through Hole Resistors RN55E4753FR36-ND
475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4753FR36 RN55E4753FR36-ND
Product Name Res Metal Film 475K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers