Vishay Intertechnology, Inc. Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4751CRE6

Description
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E4751CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E4751CRE6
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4751CRE6
Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E4751CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4751CRE6-ND
Through Hole Resistors RN55E4751CRE6-ND
4.75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4751CRE6 RN55E4751CRE6-ND
Product Name Res Metal Film 4.75K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details