Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W .1% AXIAL RN55E4751BRSL

Description
RES 4.75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W .1% AXIAL - RN55E4751BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W .1% AXIAL
RN55E4751BRSL
RES 4.75K OHM 1/8W .1% AXIAL RN55E4751BRSL
RES 4.75Kohm 1/8W .1% AXIAL

RES 4.75Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4751BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4751BRSL-ND
Through Hole Resistors RN55E4751BRSL-ND
4.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4751BRSL RN55E4751BRSL-ND
Product Name RES 4.75K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details