Vishay Intertechnology, Inc. RES 475 OHM 1/8W .25% AXIAL RN55E4750CBSL

Description
RES 475ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W .25% AXIAL - RN55E4750CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W .25% AXIAL
RN55E4750CBSL
RES 475 OHM 1/8W .25% AXIAL RN55E4750CBSL
RES 475ohm 1/8W .25% AXIAL

RES 475ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4750CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4750CBSL-ND
Through Hole Resistors RN55E4750CBSL-ND
475 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4750CBSL RN55E4750CBSL-ND
Product Name RES 475 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details