Vishay Intertechnology, Inc. Through Hole Resistors RN55E4702BR36

Description
47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E4702BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4702BR36-ND
Through Hole Resistors RN55E4702BR36-ND
47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E4702BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E4702BR36
Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E4702BR36
Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,47Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 86C8034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
86C8034
Resistor,metal Film,47Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 86C8034
Resistor,Metal Film,47KOhms,200WV,. 1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,47KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E4702BR36-ND RN55E4702BR36 86C8034
Product Name Through Hole Resistors Res Metal Film 47K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,47Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details