Vishay Intertechnology, Inc. RES 4.64K OHM 1/8W 1% AXIAL RN55E4641FBSL

Description
RES 4.64Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/8W 1% AXIAL - RN55E4641FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W 1% AXIAL
RN55E4641FBSL
RES 4.64K OHM 1/8W 1% AXIAL RN55E4641FBSL
RES 4.64Kohm 1/8W 1% AXIAL

RES 4.64Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4641FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4641FBSL-ND
Through Hole Resistors RN55E4641FBSL-ND
4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4641FBSL RN55E4641FBSL-ND
Product Name RES 4.64K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers