Vishay Intertechnology, Inc. RES 464 OHM 1/8W 1% AXIAL RN55E4640FRSL

Description
RES 464ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 464ohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W 1% AXIAL - RN55E4640FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W 1% AXIAL
RN55E4640FRSL
RES 464 OHM 1/8W 1% AXIAL RN55E4640FRSL
RES 464ohm 1/8W 1% AXIAL

RES 464ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E4640FRSL
Product Name RES 464 OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers