Vishay Intertechnology, Inc. RES 464 OHM 1/8W .5% AXIAL RN55E4640DBSL

Description
RES 464ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W .5% AXIAL - RN55E4640DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W .5% AXIAL
RN55E4640DBSL
RES 464 OHM 1/8W .5% AXIAL RN55E4640DBSL
RES 464ohm 1/8W .5% AXIAL

RES 464ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4640DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4640DBSL-ND
Through Hole Resistors RN55E4640DBSL-ND
464 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4640DBSL RN55E4640DBSL-ND
Product Name RES 464 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details