Vishay Intertechnology, Inc. RES 4.59K OHM 1/8W .1% AXIAL RN55E4591BRE6

Description
RES 4.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/8W .1% AXIAL - RN55E4591BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/8W .1% AXIAL
RN55E4591BRE6
RES 4.59K OHM 1/8W .1% AXIAL RN55E4591BRE6
RES 4.59Kohm 1/8W .1% AXIAL

RES 4.59Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4591BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4591BRE6-ND
Through Hole Resistors RN55E4591BRE6-ND
4.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4591BRE6 RN55E4591BRE6-ND
Product Name RES 4.59K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details