Vishay Intertechnology, Inc. Through Hole Resistors RN55E4500BRE6

Description
450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55E4500BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E4500BRE6TR-ND
Through Hole Resistors 541-RN55E4500BRE6TR-ND
450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55E4500BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E4500BRE6CT-ND
Through Hole Resistors 541-RN55E4500BRE6CT-ND
RES 450 OHM 1/8W .1% AXIAL

RES 450 OHM 1/8W .1% AXIAL

Buy Now Datasheet
RES 450 OHM 1/8W .1% AXIAL - RN55E4500BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1/8W .1% AXIAL
RN55E4500BRE6
RES 450 OHM 1/8W .1% AXIAL RN55E4500BRE6
RES 450ohm 1/8W .1% AXIAL

RES 450ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN55E4500BRE6TR-ND RN55E4500BRE6
Product Name Through Hole Resistors RES 450 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details