Vishay Intertechnology, Inc. RES 44.2K OHM 1/8W 1% AXIAL RN55E4422FRSL

Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W 1% AXIAL - RN55E4422FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W 1% AXIAL
RN55E4422FRSL
RES 44.2K OHM 1/8W 1% AXIAL RN55E4422FRSL
RES 44.2Kohm 1/8W 1% AXIAL

RES 44.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4422FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4422FRSL-ND
Through Hole Resistors RN55E4422FRSL-ND
44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4422FRSL RN55E4422FRSL-ND
Product Name RES 44.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details