Vishay Intertechnology, Inc. RES 437 OHM 1/8W .1% AXIAL RN55E4370BBSL

Description
RES 437ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1/8W .1% AXIAL - RN55E4370BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/8W .1% AXIAL
RN55E4370BBSL
RES 437 OHM 1/8W .1% AXIAL RN55E4370BBSL
RES 437ohm 1/8W .1% AXIAL

RES 437ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4370BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4370BBSL-ND
Through Hole Resistors RN55E4370BBSL-ND
437 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

437 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4370BBSL RN55E4370BBSL-ND
Product Name RES 437 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details