Vishay Intertechnology, Inc. RES 43K OHM 1/8W .1% AXIAL RN55E4302BB14

Description
RES 43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/8W .1% AXIAL - RN55E4302BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/8W .1% AXIAL
RN55E4302BB14
RES 43K OHM 1/8W .1% AXIAL RN55E4302BB14
RES 43Kohm 1/8W .1% AXIAL

RES 43Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4302BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4302BB14-ND
Through Hole Resistors RN55E4302BB14-ND
43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4302BB14 RN55E4302BB14-ND
Product Name RES 43K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details