Vishay Intertechnology, Inc. RES 4.3K OHM 1/8W .1% AXIAL RN55E4301BR36

Description
RES 4.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/8W .1% AXIAL - RN55E4301BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/8W .1% AXIAL
RN55E4301BR36
RES 4.3K OHM 1/8W .1% AXIAL RN55E4301BR36
RES 4.3Kohm 1/8W .1% AXIAL

RES 4.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4301BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4301BR36-ND
Through Hole Resistors RN55E4301BR36-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4301BR36 RN55E4301BR36-ND
Product Name RES 4.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers