Vishay Intertechnology, Inc. Through Hole Resistors RN55E42R7BR36

Description
42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E42R7BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E42R7BR36-ND
Through Hole Resistors RN55E42R7BR36-ND
42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E42R7BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E42R7BR36
Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E42R7BR36
Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E42R7BR36-ND RN55E42R7BR36
Product Name Through Hole Resistors Res Metal Film 42.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 42.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers