Vishay Intertechnology, Inc. RES 427K OHM 1/8W .1% AXIAL RN55E4273BRSL

Description
RES 427Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 427Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427K OHM 1/8W .1% AXIAL - RN55E4273BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427K OHM 1/8W .1% AXIAL
RN55E4273BRSL
RES 427K OHM 1/8W .1% AXIAL RN55E4273BRSL
RES 427Kohm 1/8W .1% AXIAL

RES 427Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4273BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4273BRSL-ND
Through Hole Resistors RN55E4273BRSL-ND
427 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4273BRSL RN55E4273BRSL-ND
Product Name RES 427K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details