Vishay Intertechnology, Inc. RES 427 OHM 1/8W .1% AXIAL RN55E4270BRSL

Description
RES 427ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .1% AXIAL - RN55E4270BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .1% AXIAL
RN55E4270BRSL
RES 427 OHM 1/8W .1% AXIAL RN55E4270BRSL
RES 427ohm 1/8W .1% AXIAL

RES 427ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4270BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4270BRSL-ND
Through Hole Resistors RN55E4270BRSL-ND
427 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4270BRSL RN55E4270BRSL-ND
Product Name RES 427 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details