Vishay Intertechnology, Inc. RES 422 OHM 1/8W 1% AXIAL RN55E4220FRSL

Description
RES 422ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W 1% AXIAL - RN55E4220FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W 1% AXIAL
RN55E4220FRSL
RES 422 OHM 1/8W 1% AXIAL RN55E4220FRSL
RES 422ohm 1/8W 1% AXIAL

RES 422ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4220FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4220FRSL-ND
Through Hole Resistors RN55E4220FRSL-ND
422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4220FRSL RN55E4220FRSL-ND
Product Name RES 422 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details