Vishay Intertechnology, Inc. RES 422 OHM 1/8W .5% AXIAL RN55E4220DBSL

Description
RES 422ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W .5% AXIAL - RN55E4220DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W .5% AXIAL
RN55E4220DBSL
RES 422 OHM 1/8W .5% AXIAL RN55E4220DBSL
RES 422ohm 1/8W .5% AXIAL

RES 422ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4220DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4220DBSL-ND
Through Hole Resistors RN55E4220DBSL-ND
422 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4220DBSL RN55E4220DBSL-ND
Product Name RES 422 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers