Vishay Intertechnology, Inc. RES 401K OHM 1/8W 1% AXIAL RN55E4013FRE6

Description
RES 401Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 401Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 401K OHM 1/8W 1% AXIAL - RN55E4013FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 401K OHM 1/8W 1% AXIAL
RN55E4013FRE6
RES 401K OHM 1/8W 1% AXIAL RN55E4013FRE6
RES 401Kohm 1/8W 1% AXIAL

RES 401Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4013FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4013FRE6-ND
Through Hole Resistors RN55E4013FRE6-ND
401 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

401 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4013FRE6 RN55E4013FRE6-ND
Product Name RES 401K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 401000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details