Vishay Intertechnology, Inc. RES 397 OHM 1/8W .1% AXIAL RN55E3970BRSL

Description
RES 397ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 397ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397 OHM 1/8W .1% AXIAL - RN55E3970BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 1/8W .1% AXIAL
RN55E3970BRSL
RES 397 OHM 1/8W .1% AXIAL RN55E3970BRSL
RES 397ohm 1/8W .1% AXIAL

RES 397ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3970BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3970BRSL-ND
Through Hole Resistors RN55E3970BRSL-ND
397 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

397 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3970BRSL RN55E3970BRSL-ND
Product Name RES 397 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397 ohms 397 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details