Vishay Intertechnology, Inc. RES 39.2K OHM 1/8W .25% AXIAL RN55E3922CB14

Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/8W .25% AXIAL - RN55E3922CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/8W .25% AXIAL
RN55E3922CB14
RES 39.2K OHM 1/8W .25% AXIAL RN55E3922CB14
RES 39.2Kohm 1/8W .25% AXIAL

RES 39.2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3922CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3922CB14-ND
Through Hole Resistors RN55E3922CB14-ND
39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3922CB14 RN55E3922CB14-ND
Product Name RES 39.2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers