Vishay Intertechnology, Inc. Through Hole Resistors RN55E3902BB14

Description
39 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E3902BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3902BB14-ND
Through Hole Resistors RN55E3902BB14-ND
39 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 39K OHM 1/8W .1% AXIAL - RN55E3902BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/8W .1% AXIAL
RN55E3902BB14
RES 39K OHM 1/8W .1% AXIAL RN55E3902BB14
RES 39Kohm 1/8W .1% AXIAL

RES 39Kohm 1/8W .1% AXIAL

Supplier's Site
Metal Film Resistors, Axial Leaded, Mil Spec Version Of Cmf55, 25 Ppm (T-9), 39K Ohms, 0.1% Tolerance, Non-Rohs Compliant, Bulk Package Vishay - 19M6826 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leaded, Mil Spec Version Of Cmf55, 25 Ppm (T-9), 39K Ohms, 0.1% Tolerance, Non-Rohs Compliant, Bulk Package Vishay
19M6826
Metal Film Resistors, Axial Leaded, Mil Spec Version Of Cmf55, 25 Ppm (T-9), 39K Ohms, 0.1% Tolerance, Non-Rohs Compliant, Bulk Package Vishay 19M6826
METAL FILM RESISTORS, AXIAL LEADED, MIL SPEC VERSION OF CMF55, 25 PPM (T-9), 39K OHMS, 0.1% TOLERANCE, NON-ROHS COMPLIANT, BULK PACKAGE

METAL FILM RESISTORS, AXIAL LEADED, MIL SPEC VERSION OF CMF55, 25 PPM (T-9), 39K OHMS, 0.1% TOLERANCE, NON-ROHS COMPLIANT, BULK PACKAGE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3902BB14-ND RN55E3902BB14 19M6826
Product Name Through Hole Resistors RES 39K OHM 1/8W .1% AXIAL Metal Film Resistors, Axial Leaded, Mil Spec Version Of Cmf55, 25 Ppm (T-9), 39K Ohms, 0.1% Tolerance, Non-Rohs Compliant, Bulk Package Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers