Vishay Intertechnology, Inc. RES 3.9K OHM 1/8W .1% AXIAL RN55E3901BRE6

Description
RES 3.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/8W .1% AXIAL - RN55E3901BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/8W .1% AXIAL
RN55E3901BRE6
RES 3.9K OHM 1/8W .1% AXIAL RN55E3901BRE6
RES 3.9Kohm 1/8W .1% AXIAL

RES 3.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3901BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3901BRE6-ND
Through Hole Resistors RN55E3901BRE6-ND
3.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3901BRE6 RN55E3901BRE6-ND
Product Name RES 3.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers