Vishay Intertechnology, Inc. RES 383 OHM 1/8W .1% AXIAL RN55E3830BRSL

Description
RES 383ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/8W .1% AXIAL - RN55E3830BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/8W .1% AXIAL
RN55E3830BRSL
RES 383 OHM 1/8W .1% AXIAL RN55E3830BRSL
RES 383ohm 1/8W .1% AXIAL

RES 383ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3830BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3830BRSL-ND
Through Hole Resistors RN55E3830BRSL-ND
383 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

383 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3830BRSL RN55E3830BRSL-ND
Product Name RES 383 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details