Vishay Intertechnology, Inc. Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E3802BB14

Description
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN55E3802BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN55E3802BB14
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E3802BB14
Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55E3802BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E3802BB14-ND
Through Hole Resistors 541-RN55E3802BB14-ND
38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Rohs Compliant Vishay - 26H3534 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Vishay
26H3534
Resistors Rohs Compliant Vishay 26H3534
RESISTORS ROHS COMPLIANT: NO

RESISTORS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3802BB14 541-RN55E3802BB14-ND 26H3534
Product Name Res Metal Film 38K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistors Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details