Vishay Intertechnology, Inc. Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E37R9BB14

Description
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E37R9BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E37R9BB14
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E37R9BB14
Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E37R9BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E37R9BB14-ND
Through Hole Resistors RN55E37R9BB14-ND
37.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E37R9BB14 RN55E37R9BB14-ND
Product Name Res Metal Film 37.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers