Vishay Intertechnology, Inc. Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E3743FRE6

Description
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E3743FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E3743FRE6
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E3743FRE6
Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E3743FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3743FRE6-ND
Through Hole Resistors RN55E3743FRE6-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3743FRE6 RN55E3743FRE6-ND
Product Name Res Metal Film 374K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details