Vishay Intertechnology, Inc. RES 374K OHM 1/8W 1% AXIAL RN55E3743FBSL

Description
RES 374Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/8W 1% AXIAL - RN55E3743FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/8W 1% AXIAL
RN55E3743FBSL
RES 374K OHM 1/8W 1% AXIAL RN55E3743FBSL
RES 374Kohm 1/8W 1% AXIAL

RES 374Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3743FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3743FBSL-ND
Through Hole Resistors RN55E3743FBSL-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3743FBSL RN55E3743FBSL-ND
Product Name RES 374K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details