Vishay Intertechnology, Inc. RES 37.4K OHM 1/8W 1% AXIAL RN55E3742FRSL

Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W 1% AXIAL - RN55E3742FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W 1% AXIAL
RN55E3742FRSL
RES 37.4K OHM 1/8W 1% AXIAL RN55E3742FRSL
RES 37.4Kohm 1/8W 1% AXIAL

RES 37.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3742FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3742FRSL-ND
Through Hole Resistors RN55E3742FRSL-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3742FRSL RN55E3742FRSL-ND
Product Name RES 37.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details